General Purpose Amplifier 2 Circuit 8-DMP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 045220-NJM4559M
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 25nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DMP
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 3.5mA
Gain Bandwidth Product (GBP): 6MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 100
IC OPAMP GP 2 CIRCUIT 8DMP
IC OPAMP GP 2 CIRCUIT 8DMP
Operational Amplifiers - Op Amps Dual High Gain
IC OPAMP GP 2 CIRCUIT 8DMP
General Purpose Amplifier 2 Circuit 8-DMP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM4559M-ND | 045220-NJM4559M | NJM4559M | NJM4559M | NJM4559M | NJM4559M | NJM4559M |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4559M | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Source Current (IS) | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.197"", 5.00mm Width)" | 8-DMP | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.197\", 5.00mm Width) |