General Purpose Amplifier 2 Circuit 8-DIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual High Gain
General Purpose Amplifier 2 Circuit 8-DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM4559DD-ND | NJM4559DD | NJM4559DD | NJM4559DD | NJM4559DD |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | ||
| Slew Rate | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage (VS) | 36 volts |