Nisshinbo Micro Devices Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4559D NJM4559D

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 045219-NJM4559D Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 25nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 3.5mA Gain Bandwidth Product (GBP): 6MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 045219-NJM4559D Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 25nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 3.5mA Gain Bandwidth Product (GBP): 6MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4559D - 045219-NJM4559D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4559D
045219-NJM4559D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4559D 045219-NJM4559D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 045219-NJM4559D Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 25nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 3.5mA Gain Bandwidth Product (GBP): 6MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 045219-NJM4559D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 25nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 3.5mA
Gain Bandwidth Product (GBP): 6MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 2129-NJM4559D-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM4559D-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM4559D-ND
General Purpose Amplifier 2 Circuit 8-DIP

General Purpose Amplifier 2 Circuit 8-DIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM4559D - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NJM4559D
Instrumentation, OP Amps, Buffer Amps NJM4559D
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NJM4559D
Operational Amplifiers - Op Amps NJM4559D
Operational Amplifiers - Op Amps Dual High Gain

Operational Amplifiers - Op Amps Dual High Gain

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM4559D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM4559D
Integrated Circuits (ICs) - Linear - Amplifiers NJM4559D
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4559D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM4559D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM4559D
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM4559D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM4559D
Instrumentation, OP Amps, Buffer Amps NJM4559D
General Purpose Amplifier 2 Circuit 8-DIP

General Purpose Amplifier 2 Circuit 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 045219-NJM4559D 2129-NJM4559D-ND NJM4559D NJM4559D NJM4559D NJM4559D NJM4559D
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4559D Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4 to 18 volts 8 volts 8 volts
Source Current (IS) 3.5 milliamps 3.5 milliamps 3.5 milliamps 3.5 milliamps
VOS 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
IBIAS 0.0250 µA 0.0250 µA 0.0250 µA
GBW 6 MHz 6 MHz 6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8754001CA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 2 MHz
View Details
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
Precision Micropower CMOS Operational Amplifier - ALD1731APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
4 suppliers
Analog - MTLM118MH - Micross Components, Inc.
Micross Components, Inc.
View Details