Manufacturer: NJR Corporation/NJRC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161472-NJM4556AMA-T
Slew Rate: 3 V/µs
Gain Bandwidth Product: 8 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 500 nA
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 18 V
Max Operating Temperature: 75 °C
Nominal Supply Current: 12 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 6 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1161472-NJM4556AMA-TE2 |
| Product Name | Custom Parts - Custom Parts (N - R) - NJM4556AMA-TE2 |