NJR Corporation 36V 100mA Precision Voltage Reference IC NJM431U(TE1)

Description
Shunt Voltage Reference IC 36V ±2.2% 100mA TO-243AA Product overview: NJM431U(TE1) from NJR Corporation/NJRC is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NJM431U(TE1) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Shunt Voltage Reference IC 36V ±2.2% 100mA TO-243AA Product overview: NJM431U(TE1) from NJR Corporation/NJRC is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NJM431U(TE1) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V 100mA Precision Voltage Reference IC
693-NJM431U(TE1)
36V 100mA Precision Voltage Reference IC 693-NJM431U(TE1)
Shunt Voltage Reference IC 36V ±2.2% 100mA TO-243AA Product overview: NJM431U(TE1) from NJR Corporation/NJRC is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NJM431U(TE1) can be used for catalog matching and distributor lookup.

Shunt Voltage Reference IC 36V ±2.2% 100mA TO-243AA Product overview: NJM431U(TE1) from NJR Corporation/NJRC is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NJM431U(TE1) can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 003968-NJM431U(TE1) - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003968-NJM431U(TE1)
Integrated Circuits(ICs) 003968-NJM431U(TE1)
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003968-NJM431U(TE1) Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-243AA Manufacturer Device Package: SOT-89-3 Tolerance: ±2.2% Current - Output: 100mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36V Voltage - Output (Min/Fixed): 2.495V Current - Cathode: 1mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003968-NJM431U(TE1)
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-243AA
Manufacturer Device Package: SOT-89-3
Tolerance: ±2.2%
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 1mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-NJM431U(TE1) 003968-NJM431U(TE1)
Product Name 36V 100mA Precision Voltage Reference IC Integrated Circuits(ICs)
Type Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

LM136-5.0 5.0V Reference Diode - LM136AH-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - AD2701JD - Lingto Electronic Limited
Specs
IQ 14 mA
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ICL8069DCBAT - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type Other; 8-SOIC (0.154\", 3.90mm Width)
View Details