Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 003964-NJM431M-TE1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Tolerance: ±2.2%
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 1mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003964-NJM431M-TE1 |
| Product Name | Integrated Circuits(ICs) |