Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 003963-NJM431L-T3
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92-3
Tolerance: ±2.2%
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 1mA
Alternative Parts (Cross-Reference): TL1431ACZT; NJM431L-T2; NJM431L-T1; NJM431L-T3;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003963-NJM431L-T3 |
| Product Name | Integrated Circuits(ICs) |