IC AUDIO PWR AMP BIPO LV 8SIP
IC AUDIO PWR AMP BIPO LV 8SIP
Amplifier IC 1-Channel (Mono) Class AB 8-SIP
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | NJM386L | NJM386L | NJM386L |
| Product Name | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Output Power | 0.5000 watts | 0.5000 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage (VS) | 12 to 4 volts | 4 to 12 volts | |
| Package Type | 8-SIP | SIP; 8-SIP |