Amplifier IC 1-Channel (Mono) Class AB 8-DMP
IC AMP CLASS AB MONO 1W 8DMP
Amplifier IC 1-Channel (Mono) Class AB 8-DMP
Audio Amplifiers Low Voltage
IC AMP CLASS AB MONO 1W 8DMP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 2129-NJM386BM-ND | NJM386BM | NJM386BM | NJM386BM | NJM386BM | NJM386BM |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 18 volts | 18 to 4 volts | 4 to 18 volts | |||
| Output Power | 1 watts | 1 watts | 1 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |