Amplifier IC 1-Channel (Mono) Class AB 8-DMP
IC AUDIO PWR AMP BIPO LV 8DMP
IC AUDIO PWR AMP BIPO LV 8DMP
Amplifier IC 1-Channel (Mono) Class AB 8-DMP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 2129-NJM386BM-TE3TR-ND | NJM386BM-TE3 | NJM386BM-TE3 | NJM386BM-TE3 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 4 to 18 volts | 18 to 4 volts | 4 to 18 volts | |
| Output Power | 1 watts | 1 watts | 1 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class AB |