IC AUDIO PWR AMP BIPO LV 8SIP
Amplifier IC 1-Channel (Mono) Class AB 8-SIP
IC AUDIO PWR AMP BIPO LV 8SIP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | NJM386BL | NJM386BL | NJM386BL |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 18 to 4 volts | 4 to 18 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 8-SIP | SIP; 8-SIP | |
| Life Cycle Stage | Removed |