The NJM3774D2 is a dual-channel stepper motor driver designed for switch-mode (chopper) operation, providing constant current control for two-phase stepper motors. It supports a maximum output current of 1000 mA per channel and operates with a logic supply voltage of +5 V, while the motor supply voltage ranges from +10 to +45 V. The driver features TTL level compatible disable inputs for simplified half-stepping operations and is well-suited for microstepping applications when paired with the NJU39610 dual DAC. The NJM3774D2 includes a common clock oscillator for both channels, along with comparators and flip-flops for switching control, and two output H-bridges. It is packaged in DIP22 and PLCC28 formats, making it versatile for various applications. The driver is capable of full-step, half-step, and modified half-step operations, allowing for flexibility in motor control while addressing potential resonance issues. This product is suitable for engineers looking for a reliable and efficient solution for driving stepper motors in their projects.
Bipolar Motor Driver Bipolar Parallel 22-DIP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 1083049-NJM3774D2
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 1A
Voltage - Load: 10 V to 40 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 22-DIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 20
IC MTRDRV BIPLR 4.75-5.25V 22DIP
IC MTRDRV BIPLR 4.75-5.25V 22DIP
Bipolar Motor Driver Bipolar Parallel 22-DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 2129-NJM3774D2-ND | 1083049-NJM3774D2 | NJM3774D2 | NJM3774D2 | NJM3774D2 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - NJM3774D2 | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; "22-DIP (0.400"", 10.16mm)" | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts |