Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060294-NJM3770AFM2
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.5A
Voltage - Load: 10 V to 40 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 40
Bipolar Motor Driver Bipolar Parallel 28-PLCC (11.51x11.51)
Bipolar Motor Driver Bipolar Parallel 28-PLCC (11.51x11.51)
IC MOTOR DRIVER BIPOLAR 28PLCC
IC MOTOR DRIVER BIPOLAR 28PLCC
IC MOTOR DRIVER BIPOLAR 28PLCC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 060294-NJM3770AFM2 | 2129-NJM3770AFM2-ND | NJM3770AFM2 | 564-NJM3770AFM2 | NJM3770AFM2 | NJM3770AFM2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - NJM3770AFM2 | Motor Drivers, Controllers | Motor Drivers, Controllers | IC MOTOR DRIVER BIPOLAR 28PLCC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 to 5 volts | 5 volts | |||
| Continuous Current | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Configuration | PCB Mount; 28-LCC (J-Lead) |