Bipolar Motor Driver Bipolar Parallel 28-PLCC (11.51x11.51)
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060291-NJM3717FM2
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 10 V to 45 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Family Name: NJM3717
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): TB62200AFG; LM629N-8/NOPB; TB62200AF; MTD2001;
Introduction Date: March 29, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 40
IC MOTOR DRIVER BIPOLAR 28PLCC
IC MOTOR DRIVER BIPOLAR 28PLCC
Bipolar Motor Driver Bipolar Parallel 28-PLCC (11.51x11.51)
IC MOTOR DRIVER BIPOLAR 28PLCC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 2129-NJM3717FM2-ND | 060291-NJM3717FM2 | NJM3717FM2 | 564-NJM3717FM2 | NJM3717FM2 | NJM3717FM2 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - NJM3717FM2 | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | IC MOTOR DRIVER BIPOLAR 28PLCC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; 28-LCC (J-Lead) | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 to 5 volts | 5 volts |