General Purpose Amplifier 4 Circuit 14-SSOP
IC OPAMP GP 4 CIRCUIT 14SSOP
IC OPAMP GP 4 CIRCUIT 14SSOP
High Speed Operational Amplifiers Dual HS Op Amp
General Purpose Amplifier 4 Circuit 14-SSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM3474V-TE1TR-ND | NJM3474V-TE1 | NJM3474V-TE1 | NJM3474V-TE1 | NJM3474V-TE1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | ||
| Slew Rate | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | "14-LSSOP (0.173"", 4.40mm Width)" | 14-LSSOP (0.173, 4.40mm Width) | SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage (VS) | 36 volts |