General Purpose Amplifier 4 Circuit 14-SOP
General Purpose Amplifier 4 Circuit 14-SOP
General Purpose Amplifier 4 Circuit 14-SOP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 801011-NJM3474G-TE2
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
IC OPAMP GP 4 CIRCUIT 14SOP
General Purpose Amplifier 4 Circuit 14-SOP
High Speed Operational Amplifiers Dual HS Op Amp
IC OPAMP GP 4 CIRCUIT 14SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM3474G-TE2TR-ND | 801011-NJM3474G-TE2 | NJM3474G-TE2 | NJM3474G-TE2 | NJM3474G-TE2 | NJM3474G-TE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM3474G-TE2 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | |||
| Slew Rate | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage (VS) | 3 volts |