Nisshinbo Micro Devices Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM3404AD NJM3404AD

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025362-NJM3404AD Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 1.2 V/μs Current - Input Bias: 70nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 2mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025362-NJM3404AD Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 1.2 V/μs Current - Input Bias: 70nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 2mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM3404AD - 025362-NJM3404AD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM3404AD
025362-NJM3404AD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM3404AD 025362-NJM3404AD
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025362-NJM3404AD Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 1.2 V/μs Current - Input Bias: 70nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 2mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025362-NJM3404AD
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 2mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 2129-NJM3404AD-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM3404AD-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM3404AD-ND
General Purpose Amplifier 2 Circuit 8-DIP

General Purpose Amplifier 2 Circuit 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NJM3404AD
Operational Amplifiers - Op Amps NJM3404AD
Operational Amplifiers - Op Amps Dual Single Supply

Operational Amplifiers - Op Amps Dual Single Supply

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM3404AD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM3404AD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM3404AD
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM3404AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM3404AD
Instrumentation, OP Amps, Buffer Amps NJM3404AD
General Purpose Amplifier 2 Circuit 8-DIP

General Purpose Amplifier 2 Circuit 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM3404AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM3404AD
Integrated Circuits (ICs) - Linear - Amplifiers NJM3404AD
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 025362-NJM3404AD 2129-NJM3404AD-ND NJM3404AD NJM3404AD NJM3404AD NJM3404AD
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM3404AD Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4 to 36 volts 36 volts
Source Current (IS) 2 milliamps 2 milliamps 2 milliamps 2 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 0.0700 µA 0.0700 µA
GBW 1.2 MHz 1.2 MHz
Unlock Full Specs
to access all available technical data