Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209194-NJM3357M
Packaging: Tube/Rail
Frequency: 10.7MHz, 455kHz
RF Type: Cellular, PCS
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-DMP
Purpose: Oscillator, Mixer, Discriminator, Active Filter
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 50
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 209194-NJM3357M |
| Product Name | RF Misc ICs and Modules - NJM3357M |
| Frequency | 455000 to 1.07E7 Hz |