NJR Corporation RF Misc ICs and Modules - NJM3357D NJM3357D

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209193-NJM3357D Packaging: Tube/Rail Frequency: 10.7MHz, 455kHz RF Type: Cellular, PCS Categories: RF/IF and RFID Status: Active Case / Package: 16-DIP Purpose: Oscillator, Mixer, Discriminator, Active Filter Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209193-NJM3357D Packaging: Tube/Rail Frequency: 10.7MHz, 455kHz RF Type: Cellular, PCS Categories: RF/IF and RFID Status: Active Case / Package: 16-DIP Purpose: Oscillator, Mixer, Discriminator, Active Filter Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - NJM3357D - 209193-NJM3357D - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - NJM3357D
209193-NJM3357D
RF Misc ICs and Modules - NJM3357D 209193-NJM3357D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209193-NJM3357D Packaging: Tube/Rail Frequency: 10.7MHz, 455kHz RF Type: Cellular, PCS Categories: RF/IF and RFID Status: Active Case / Package: 16-DIP Purpose: Oscillator, Mixer, Discriminator, Active Filter Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209193-NJM3357D
Packaging: Tube/Rail
Frequency: 10.7MHz, 455kHz
RF Type: Cellular, PCS
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-DIP
Purpose: Oscillator, Mixer, Discriminator, Active Filter
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 209193-NJM3357D
Product Name RF Misc ICs and Modules - NJM3357D
Frequency 455000 to 1.07E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details