Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025360-NJM319M
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, Open-Collector, RTL, TTL
Number of Elements: 2
Current - Quiescent (Max): 12.5mA
Voltage - Input Offset (Max): 8mV @ ±15V
Current - Input Bias (Max): 1μA @ ±15V
Current - Output (Typ): 25mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DMP
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Comparator General Purpose DTL, Open-Collector, RTL, TTL 14-DMP
IC PREC COMPARATOR DUAL HS 14DMP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 025360-NJM319M | NJM319M | NJM319M |
| Product Name | Linear - Linear - Comparators - NJM319M | Comparators | Linear - Comparators |
| Supply Voltage (VS) | 5 to 36 volts | ||
| VOS | 8 millivolts | 8 millivolts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |