Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 255336-NJM318M
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-DMP
IC OPAMP GP 1 CIRCUIT 8DMP
IC OPAMP GP 1 CIRCUIT 8DMP
IC OPAMP GP 1 CIRCUIT 8DMP
General Purpose Amplifier 1 Circuit 8-DMP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 255336-NJM318M | 2129-NJM318M-ND | NJM318M | NJM318M | NJM318M | NJM318M |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM318M | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | |||
| Slew Rate | 70 V/µs | 7.00E-5 V/µs | 70 V/µs | 70 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.197"", 5.00mm Width)" | 8-SOIC (0.197, 5.00mm Width) | Surface Mount | SOIC; 8-SOIC (0.197\", 5.00mm Width) | ||
| Supply Voltage (VS) | 40 volts | 10 volts |