IC OPAMP GP 15MHZ 8DIP Product overview: NJM318 from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM318 can be used for catalog matching and distributor lookup.
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060282-NJM318
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 70 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: ±5 V to 20 V
Operating Supply Current: 5mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-NJM318 | 060282-NJM318 |
| Product Name | 15MHZ Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM318 |
| Slew Rate | 70 V/µs | 70 V/µs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tube/Rail | DIP; 8-DIP |
| Supply Voltage (VS) | 5 to 20 volts | |
| Source Current (IS) | 5 milliamps |