Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 092752-NJM317F
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220F
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Maximum Output Voltage: 37V
Control Protection Operating Temperature: -40°C to 85°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 100
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220F
IC REG LIN POS ADJ 1.5A TO220F
IC REG LIN POS ADJ 1.5A TO220F
IC REG LIN POS ADJ 1.5A TO220F
Linear Voltage Regulators Adj 3-Terminal
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 092752-NJM317F | 2129-NJM317F-ND | NJM317F | NJM317F | NJM317F | NJM317F |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NJM317F | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-220; Other; TO-220F | TO-220; Other; TO-220-3 Full Pack | TO-220 | TO-220; Other; TO-220-3 Full Pack | ||
| Life Cycle Stage | Maturity; Active |