Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NJM2930F85

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-220F
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-NJM2930F85-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-NJM2930F85-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-NJM2930F85-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-220F

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-220F

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NJM2930F85 - 025359-NJM2930F85 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJM2930F85
025359-NJM2930F85
PMIC - PMIC - Voltage Regulators - Linear - NJM2930F85 025359-NJM2930F85
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025359-NJM2930F85 Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 150mA Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Output Voltage: 8.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C Case / Package: TO-220F Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 8.5V Dropout Voltage-Max: 0.6V @ 150mA Operating Supply Current: 7mA to 40mA PSRR: 56dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025359-NJM2930F85
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Output Voltage: 8.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 75°C
Case / Package: TO-220F
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 8.5V
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 7mA to 40mA
PSRR: 56dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NJM2930F85 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NJM2930F85
PMIC - Voltage Regulators - Linear NJM2930F85
IC REG LINEAR 8.5V 150MA TO220F

IC REG LINEAR 8.5V 150MA TO220F

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NJM2930F85 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NJM2930F85
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NJM2930F85
IC REG LINEAR 8.5V 150MA TO220F

IC REG LINEAR 8.5V 150MA TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 2129-NJM2930F85-ND 025359-NJM2930F85 NJM2930F85 NJM2930F85
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NJM2930F85 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 Full Pack TO-220; Other; TO-220F TO-220
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP1714AUJZ-1.1-R7 - 860248-ADP1714AUJZ-1.1-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage PhaseOut; Obsolete
View Details
Voltage Regulators - 2412914 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
LED Drivers - A6214KLKTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25619ERTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details