NJR Corporation Integrated Circuits(ICs) NJM2904M-TE2

Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003945-NJM2904M-TE2 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Gain Bandwidth Product: 600kHz Current - Input Bias: 25nA Voltage - Input Offset: 2mV Current - Supply: 700μA Current - Output / Channel: 30mA Voltage - Supply, Single/Dual (±): 3 V ~ 32 V, ±1.5 V ~ 16 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003945-NJM2904M-TE2 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Gain Bandwidth Product: 600kHz Current - Input Bias: 25nA Voltage - Input Offset: 2mV Current - Supply: 700μA Current - Output / Channel: 30mA Voltage - Supply, Single/Dual (±): 3 V ~ 32 V, ±1.5 V ~ 16 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 003945-NJM2904M-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003945-NJM2904M-TE2
Integrated Circuits(ICs) 003945-NJM2904M-TE2
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003945-NJM2904M-TE2 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Gain Bandwidth Product: 600kHz Current - Input Bias: 25nA Voltage - Input Offset: 2mV Current - Supply: 700μA Current - Output / Channel: 30mA Voltage - Supply, Single/Dual (±): 3 V ~ 32 V, ±1.5 V ~ 16 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003945-NJM2904M-TE2
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Gain Bandwidth Product: 600kHz
Current - Input Bias: 25nA
Voltage - Input Offset: 2mV
Current - Supply: 700μA
Current - Output / Channel: 30mA
Voltage - Supply, Single/Dual (±): 3 V ~ 32 V, ±1.5 V ~ 16 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NJM2904M-TE2
Operational Amplifiers - Op Amps NJM2904M-TE2
Operational Amplifiers - Op Amps Dual Single Supply

Operational Amplifiers - Op Amps Dual Single Supply

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 003945-NJM2904M-TE2 NJM2904M-TE2
Product Name Integrated Circuits(ICs) Operational Amplifiers - Op Amps
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Op Amps - 1914818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 8
View Details