The NJM2904CM-TE2 is a dual operational amplifier designed for single-supply operation, with an operating voltage range of +3V to +32V. It features a low operating current of 0.7mA typical, making it suitable for low-power applications. The amplifier has a slew rate of 0.6V/Oºs and is built using bipolar technology, ensuring reliable performance across a wide temperature range of -40°C to +125°C. This component includes internal ESD protection rated at ±2000V (HBM) and is available in multiple package types, including DMP8. The NJM2904CM-TE2 is characterized by a maximum input offset voltage of 7mV, which is suitable for precision applications. It is designed for use in various applications such as transducer amplifiers and DC gain blocks, allowing for straightforward implementation in single power supply systems. The amplifier can operate directly from standard +5V power supplies, eliminating the need for additional dual supply voltages.
General Purpose Amplifier 2 Circuit 8-DMP
IC OPAMP GP 2 CIRCUIT 8DMP
IC OPAMP GP 2 CIRCUIT 8DMP
General Purpose Amplifier 2 Circuit 8-DMP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM2904CM-TE2TR-ND | NJM2904CM-TE2 | NJM2904CM-TE2 | NJM2904CM-TE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | |
| Slew Rate | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.197"", 5.00mm Width)" | Surface Mount | SOIC; 8-SOIC (0.197\", 5.00mm Width) | |
| Supply Voltage (VS) | 3 volts |