Nisshinbo Micro Devices Inc. Linear - Linear - Comparators - NJM2903D NJM2903D

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060276-NJM2903D Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 6mA @ 5V Family Name: NJM2903 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): TA75393P; TA75393P(5,FA200); TA75393P(FA200); TA75393P(5); Introduction Date: September 02, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060276-NJM2903D Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 6mA @ 5V Family Name: NJM2903 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): TA75393P; TA75393P(5,FA200); TA75393P(FA200); TA75393P(5); Introduction Date: September 02, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - NJM2903D - 060276-NJM2903D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NJM2903D
060276-NJM2903D
Linear - Linear - Comparators - NJM2903D 060276-NJM2903D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060276-NJM2903D Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 6mA @ 5V Family Name: NJM2903 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): TA75393P; TA75393P(5,FA200); TA75393P(FA200); TA75393P(5); Introduction Date: September 02, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060276-NJM2903D
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 6mA @ 5V
Family Name: NJM2903
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): TA75393P; TA75393P(5,FA200); TA75393P(FA200); TA75393P(5);
Introduction Date: September 02, 1999
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
NJM2903D
Analog Comparators NJM2903D
Analog Comparators Sinlge Supply Dual

Analog Comparators Sinlge Supply Dual

Buy Now Datasheet
Linear - Comparators - NJM2903D - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
NJM2903D
Linear - Comparators NJM2903D
IC COMP DUAL SINGLE/SUPPLY 8DIP

IC COMP DUAL SINGLE/SUPPLY 8DIP

Supplier's Site Datasheet
Comparators - NJM2903D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
NJM2903D
Comparators NJM2903D
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 8-DIP

Comparator General Purpose CMOS, MOS, Open-Collector, TTL 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 060276-NJM2903D NJM2903D NJM2903D NJM2903D
Product Name Linear - Linear - Comparators - NJM2903D Analog Comparators Linear - Comparators Comparators
Supply Voltage (VS) 2 to 36 volts
VOS 7 millivolts 7 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers