IC COMP DUAL SINGLE/SUPPLY 8DIP Product overview: NJM2903 from NJR Corporation/NJRC is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NJM2903 can be used for catalog matching and distributor lookup.
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060275-NJM2903
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 6mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 692-NJM2903 | 060275-NJM2903 |
| Product Name | Dual Linear Comparator IC | Linear - Linear - Comparators - NJM2903 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |