NJR Corporation Integrated Circuits(ICs) NJM2902MX

Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003939-NJM2902MX Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 14-DMP Number of Circuits: 4 Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Gain Bandwidth Product: 500kHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Supply: 1mA Current - Output / Channel: 40mA Voltage - Supply, Single/Dual (±): 3 V ~ 30 V, ±1.5 V ~ 15 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003939-NJM2902MX Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 14-DMP Number of Circuits: 4 Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Gain Bandwidth Product: 500kHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Supply: 1mA Current - Output / Channel: 40mA Voltage - Supply, Single/Dual (±): 3 V ~ 30 V, ±1.5 V ~ 15 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 003939-NJM2902MX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003939-NJM2902MX
Integrated Circuits(ICs) 003939-NJM2902MX
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003939-NJM2902MX Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 14-DMP Number of Circuits: 4 Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Gain Bandwidth Product: 500kHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Supply: 1mA Current - Output / Channel: 40mA Voltage - Supply, Single/Dual (±): 3 V ~ 30 V, ±1.5 V ~ 15 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003939-NJM2902MX
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 14-DMP
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Gain Bandwidth Product: 500kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Current - Supply: 1mA
Current - Output / Channel: 40mA
Voltage - Supply, Single/Dual (±): 3 V ~ 30 V, ±1.5 V ~ 15 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
500KHZ Operational Amplifier IC - 687-NJM2902MX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KHZ Operational Amplifier IC
687-NJM2902MX
500KHZ Operational Amplifier IC 687-NJM2902MX
IC OPAMP GP 500KHZ 14DMP Product overview: NJM2902MX from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2902MX can be used for catalog matching and distributor lookup.

IC OPAMP GP 500KHZ 14DMP Product overview: NJM2902MX from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2902MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 003939-NJM2902MX 687-NJM2902MX
Product Name Integrated Circuits(ICs) 500KHZ Operational Amplifier IC
Slew Rate 0.5000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM118MD - Micross Components, Inc.
Micross Components, Inc.
View Details
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106QCA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051206Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2721SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 10 µA
View Details
5 suppliers