NJR Corporation 500KHZ Operational Amplifier IC NJM2902M(TE2)

Description
IC OPAMP GP 500KHZ 14DMP Product overview: NJM2902M(TE2) from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2902M(TE2) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 500KHZ 14DMP Product overview: NJM2902M(TE2) from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2902M(TE2) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500KHZ Operational Amplifier IC - 687-NJM2902M(TE2) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KHZ Operational Amplifier IC
687-NJM2902M(TE2)
500KHZ Operational Amplifier IC 687-NJM2902M(TE2)
IC OPAMP GP 500KHZ 14DMP Product overview: NJM2902M(TE2) from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2902M(TE2) can be used for catalog matching and distributor lookup.

IC OPAMP GP 500KHZ 14DMP Product overview: NJM2902M(TE2) from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2902M(TE2) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 003937-NJM2902M(TE2) - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003937-NJM2902M(TE2)
Integrated Circuits(ICs) 003937-NJM2902M(TE2)
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003937-NJM2902M(TE2) Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 14-DMP Number of Circuits: 4 Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Gain Bandwidth Product: 500kHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Supply: 1mA Current - Output / Channel: 40mA Voltage - Supply, Single/Dual (±): 3 V ~ 30 V, ±1.5 V ~ 15 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003937-NJM2902M(TE2)
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 14-DMP
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Gain Bandwidth Product: 500kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Current - Supply: 1mA
Current - Output / Channel: 40mA
Voltage - Supply, Single/Dual (±): 3 V ~ 30 V, ±1.5 V ~ 15 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-NJM2902M(TE2) 003937-NJM2902M(TE2)
Product Name 500KHZ Operational Amplifier IC Integrated Circuits(ICs)
Slew Rate 0.5000 V/µs
Unlock Full Specs
to access all available technical data