Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 (MTP5)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 (MTP5)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 (MTP5)
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 929165-NJM2882F25-TE
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA SOT-23-5 (MTP5)
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: NJM2882
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5 (MTP5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.39.0001
Other Part Number: 190-NJM2882F25-TE1TR
IC REG LINEAR 2.5V 300MA SOT23-5
LDO Voltage Regulators LDO
IC REG LINEAR 2.5V 300MA SOT23-5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-NJM2882F25-TE1DKR-ND | 929165-NJM2882F25-TE1 | NJM2882F25-TE1 | NJM2882F25-TE1 | NJM2882F25-TE1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NJM2882F25-TE1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 (MTP5) | |||
| Special Features | Input Overcurrent Protection | Enable |