The NJM2881F18-TE1 is a low dropout voltage regulator designed for applications requiring a stable output voltage of 1.8V with a maximum output current of 300mA. It features a high ripple rejection of 75dB and low output noise voltage of 30µVrms, making it suitable for sensitive electronic devices. The device operates with a typical dropout voltage of 0.10V at 100mA, ensuring efficient performance in battery-powered applications. This regulator utilizes advanced bipolar technology, which contributes to its low quiescent current of 180µA and allows for an ON/OFF control function. The NJM2881F18-TE1 is packaged in a compact SOT-23-5 form factor, facilitating integration into space-constrained designs such as cellular phones and camcorders. It also includes internal short circuit current limit and thermal overload protection for enhanced reliability. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions.
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 109182-NJM2881F18-TE
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5 (MTP5)
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 180μA
PSRR: 80dB (1kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 (MTP5)
LDO Voltage Regulators LDO
IC REG LINEAR 1.8V 300MA SOT23-5
IC REG LINEAR 1.8V 300MA SOT23-5
IC REG LINEAR 1.8V 300MA SOT23-5
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 109182-NJM2881F18-TE1 | 2129-NJM2881F18-TE1TR-ND | NJM2881F18-TE1 | NJM2881F18-TE1 | NJM2881F18-TE1 | NJM2881F18-TE1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NJM2881F18-TE1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 (MTP5) | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active |