LDO Regulator Pos 3.3V 0.2A 5-Pin SOT-23 Product overview: NJM2871F33 from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.2A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.2A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM2871F33 can be used for catalog matching and distributor lookup.
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 335791-NJM2871F33
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: NJM2871
Alternative Parts (Cross-Reference): LK112M33TR; LK112SM33TR; LP2981IM5-3.2; LP2981AIM5-3.2;
Introduction Date: April 05, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 699-NJM2871F33 | 335791-NJM2871F33 |
| Product Name | 3.3V 0.2A SOT-23 LDO Voltage Regulator IC | Integrated Circuits(ICs) |