Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 (MTP5)
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 887301-NJM2871BF15-T
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 (MTP5)
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: NJM2871
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5 (MTP5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.39.0001
IC REG LINEAR 1.5V 150MA SOT23-5
LDO Voltage Regulators Low Dropout Voltage Regulator
IC REG LINEAR 1.5V 150MA SOT23-5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-NJM2871BF15-TE1TR-ND | 887301-NJM2871BF15-TE1 | NJM2871BF15-TE1 | NJM2871BF15-TE1 | NJM2871BF15-TE1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NJM2871BF15-TE1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 (MTP5) | |||
| Special Features | Input Overcurrent Protection | Enable |