NJR Corporation 3.3V 150mA SOT-23 LDO Voltage Regulator IC NJM2870F33(TE2)

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3.3V 150mA SOT-23-5 (MTP5) Product overview: NJM2870F33(TE2) from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM2870F33(TE2) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3.3V 150mA SOT-23-5 (MTP5) Product overview: NJM2870F33(TE2) from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM2870F33(TE2) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 150mA SOT-23 LDO Voltage Regulator IC
699-NJM2870F33(TE2)
3.3V 150mA SOT-23 LDO Voltage Regulator IC 699-NJM2870F33(TE2)
Linear Voltage Regulator IC Positive Fixed 1 Output 3.3V 150mA SOT-23-5 (MTP5) Product overview: NJM2870F33(TE2) from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM2870F33(TE2) can be used for catalog matching and distributor lookup.

Linear Voltage Regulator IC Positive Fixed 1 Output 3.3V 150mA SOT-23-5 (MTP5) Product overview: NJM2870F33(TE2) from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM2870F33(TE2) can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 003933-NJM2870F33(TE2) - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003933-NJM2870F33(TE2)
Integrated Circuits(ICs) 003933-NJM2870F33(TE2)
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 003933-NJM2870F33(TE 2) Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Manufacturer Device Package: SOT-23-5 (MTP5) Regulator Topology: Positive Fixed Voltage - Output: 3.3V Current - Output: 150mA Voltage - Dropout (Typical): 0.12V @ 60mA Number of Regulators: 1 Voltage - Input: Up to 14V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 003933-NJM2870F33(TE2)
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Manufacturer Device Package: SOT-23-5 (MTP5)
Regulator Topology: Positive Fixed
Voltage - Output: 3.3V
Current - Output: 150mA
Voltage - Dropout (Typical): 0.12V @ 60mA
Number of Regulators: 1
Voltage - Input: Up to 14V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-NJM2870F33(TE2) 003933-NJM2870F33(TE2)
Product Name 3.3V 150mA SOT-23 LDO Voltage Regulator IC Integrated Circuits(ICs)
Package Type Other; Reel(TR) SOT23; Other; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

LM79L05 Series 3-Terminal Negative Regulators - 1.004.022 - Texas Instruments
Specs
Output Polarity Negative
Output Voltage Type Fixed Output,Negative Output
Package Type Other; DSBGA,SOIC,TO-92
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - A8302SETTR-T - 859092-A8302SETTR-T - Win Source Electronics
Specs
Package Type Other; 32-QFN (5x5)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
4 suppliers
Voltage Regulators - 2444549P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP150AUJZ-2.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details