Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 (MTP5)
IC REG LINEAR 2.9V 100MA SOT23-5
IC REG LINEAR 2.9V 100MA SOT23-5
LDO Voltage Regulators LDO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-NJM2863F29-TE1TR-ND | NJM2863F29-TE1 | NJM2863F29-TE1 | NJM2863F29-TE1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | |||
| Special Features | Over Temperature, Short Circuit | Enable |