Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-5
IC REG LINEAR 5V 1.5A TO252-5
IC REG LINEAR 5V 1.5A TO252-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2129-NJM2857DL3-05-TE1TR-ND | NJM2857DL3-05-TE1 | NJM2857DL3-05-TE1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK | |
| Special Features | Input Overcurrent Protection | Enable |