NJR Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2794RB2 NJM2794RB2

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209187-NJM2794RB2 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Isolation Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TVSP Supply Voltage - Operating: 4.3 V to 13 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209187-NJM2794RB2 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Isolation Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TVSP Supply Voltage - Operating: 4.3 V to 13 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2794RB2 - 209187-NJM2794RB2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2794RB2
209187-NJM2794RB2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2794RB2 209187-NJM2794RB2
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209187-NJM2794RB2 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Isolation Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TVSP Supply Voltage - Operating: 4.3 V to 13 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209187-NJM2794RB2
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Isolation
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TVSP
Supply Voltage - Operating: 4.3 V to 13 V
Operating Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Operational Amplifier IC - 687-NJM2794RB2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-NJM2794RB2
Operational Amplifier IC 687-NJM2794RB2
IC OPAMP ISOLATION 10TVSP Product overview: NJM2794RB2 from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2794RB2 can be used for catalog matching and distributor lookup.

IC OPAMP ISOLATION 10TVSP Product overview: NJM2794RB2 from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2794RB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 209187-NJM2794RB2 687-NJM2794RB2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2794RB2 Operational Amplifier IC
Supply Voltage (VS) 4.3 to 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412952P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
IC CLK BUFFER 4:16 125MHZ 28PLCC - 815-CGS2535TV - Utmel Electronic Limited
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 28-LCC (J-Lead)
View Details
2 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0625501QHC - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 380 MHz
View Details