Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060266-NJM2750M
Packaging: Tube/Rail
Applications: Audio Systems, Automotive Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DMP
Purpose: Audio Switch
Supply Voltage - Operating: 4.7 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Audio Audio Switch 2 Channel 16-DMP
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 060266-NJM2750M | NJM2750M | 564-NJM2750M |
| Product Name | Audio Special Purpose - NJM2750M | Audio Special Purpose | IC AUDIO SWITCH 16DMP |
| Supply Voltage (VS) | 4.7 to 13 volts | 4.7 to 13 volts | 4.7 to 13 volts |