Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003919-NJM2750M(TE2)
Category: Integrated Circuits(ICs)
Family: Audio Special Purpose
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 16-DMP
Applications: Audio Systems, Automotive Audio
Operating Supply Voltage: 4.7 V ~ 13 V
Function: Audio Switch
Interface: Logic
Number of Channels: 2
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003919-NJM2750M(TE2) |
| Product Name | Integrated Circuits(ICs) |