J-FET Amplifier 1 Circuit 8-DMP
IC OPAMP JFET 1 CIRCUIT 8DMP
IC OPAMP JFET 1 CIRCUIT 8DMP
J-FET Amplifier 1 Circuit 8-DMP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM2748AM-ND | NJM2748AM | NJM2748AM | NJM2748AM |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | |
| Slew Rate | 13 V/µs | 13 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | 12 V | SOIC; 8-SOIC (0.209\", 5.30mm Width) |