Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 254721-NJM2747D
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-DIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-DIP
Operational Amplifiers - Op Amps Sgl RtoR Op Amp 2.5V to 14V 1mV
IC OPAMP GP 4 CIRCUIT 14DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 254721-NJM2747D | 2129-NJM2747D-ND | NJM2747D | NJM2747D | NJM2747D | NJM2747D |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2747D | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | |||
| Slew Rate | 3.5 V/µs | 3.50E-6 V/µs | 3.5 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | 14-DIP (0.300, 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) |