Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 254719-NJM2746V-TE1
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SSOP
NJM2746V-TE1
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SSOP
IC OPAMP GP 2 CIRCUIT 8SSOP
IC OPAMP GP 2 CIRCUIT 8SSOP
IC OPAMP GP 2 CIRCUIT 8SSOP
| Win Source Electronics | DigiKey | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 254719-NJM2746V-TE1 | 2129-NJM2746V-TE1TR-ND | 2129-NJM2746V-TE1-ND | NJM2746V-TE1 | NJM2746V-TE1 | NJM2746V-TE1 | NJM2746V-TE1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2746V-TE1 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | ||||
| Slew Rate | 3.5 V/µs | 3.5 V/µs | 3.5 V/µs | 3.50E-6 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | "8-LSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; 8-LSSOP (0.173\", 4.40mm Width) | Surface Mount |