Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 802453-NJM2741F-TE1
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 (MTP5)
NJM2741F-TE1
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 (MTP5)
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Sgl RtoR Op Amp 2.5V to 14V 1mV
| Win Source Electronics | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 802453-NJM2741F-TE1 | 2129-NJM2741F-TE1TR-ND | 2129-NJM2741F-TE1-ND | NJM2741F-TE1 | NJM2741F-TE1 | NJM2741F-TE1 | NJM2741F-TE1 | NJM2741F-TE1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2741F-TE1 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | |||||
| Slew Rate | 3.5 V/µs | 3.50E-6 V/µs | 3.5 V/µs | 3.5 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 | Surface Mount |