Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 887284-NJM2739E-TE1
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 2 Circuit Differential 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NJM2739
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
General Purpose Amplifier 2 Circuit Differential 8-SOP
IC OPAMP GP 2 CIRCUIT 8SOP
General Purpose Amplifier 2 Circuit Differential 8-SOP
IC OPAMP GP 2 CIRCUIT 8SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 887284-NJM2739E-TE1 | 2129-NJM2739E-TE1TR-ND | NJM2739E-TE1 | NJM2739E-TE1 | NJM2739E-TE1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2739E-TE1 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 8-SOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS | RoHS | |||
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | ||
| Slew Rate | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs |