General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps RR Input/Output Dual OP Amp
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DIP
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM2732D-ND | NJM2732D | NJM2732D | NJM2732D | NJM2732D | NJM2732D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.5800 milliamps | 0.5800 milliamps | 0.5800 milliamps | |||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | -40degC ~ 85degC | DIP; 8-DIP (0.300\", 7.62mm) |