Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 790702-NJM2729E-TE1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1.2nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 8-EMP
SR - Slew Rate: 0.3 V/μs
GBP - Gain Bandwidth Product: 1.1MHz
Dual Supply Voltage (±): ±3 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-EMP
IC OPAMP GP 1 CIRCUIT 8EMP
General Purpose Amplifier 1 Circuit 8-EMP
IC OPAMP GP 1 CIRCUIT 8EMP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 790702-NJM2729E-TE1 | 2129-NJM2729E-TE1TR-ND | NJM2729E-TE1 | NJM2729E-TE1 | NJM2729E-TE1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2729E-TE1 | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | |
| VOS | 0.0200 millivolts | 0.0200 millivolts | |||
| IBIAS | 0.0012 µA | 0.0012 µA | |||
| GBW | 1.1 MHz | 1.1 MHz | |||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs |