General Purpose Amplifier 2 Circuit 8-TVSP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 887281-NJM2717RB1-TE
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 2 Circuit - 8-TVSP
Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NJM2717
Categories: Integrated Circuits (ICs)
Case / Package: 8-TVSP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.33.0001
IC OPAMP GP 2 CIRCUIT 8TVSP
General Purpose Amplifier 2 Circuit 8-TVSP
IC OPAMP GP 2 CIRCUIT 8TVSP
IC OPAMP GP 2 CIRCUIT 8TVSP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM2717RB1-TE1TR-ND | 887281-NJM2717RB1-TE1 | NJM2717RB1-TE1 | NJM2717RB1-TE1 | NJM2717RB1-TE1 | NJM2717RB1-TE1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2717RB1-TE1 | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 45 V/µs | 45 V/µs | 45 V/µs | 4.50E-5 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | 8-TVSP | Surface Mount | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | Surface Mount | |
| Supply Voltage (VS) | 2.7 volts | 2.7 volts | ||||
| VOS | 1 millivolts | 1 millivolts |