Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 802970-NJM2717M-TE1
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
General Purpose Amplifier 2 Circuit 8-DMP
IC OPAMP GP 2 CIRCUIT 8DMP
Operational Amplifiers - Op Amps SGL SUPPLY HI-SLEW RATE DUAL OP AMP
General Purpose Amplifier 2 Circuit 8-DMP
IC OPAMP GP 2 CIRCUIT 8DMP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 802970-NJM2717M-TE1 | 2129-NJM2717M-TE1TR-ND | NJM2717M-TE1 | NJM2717M-TE1 | NJM2717M-TE1 | NJM2717M-TE1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2717M-TE1 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 45 V/µs | 4.50E-5 V/µs | 45 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "8-SOIC (0.197"", 5.00mm Width)" | Surface Mount | SOIC; 8-SOIC (0.197\", 5.00mm Width) | |||
| Supply Voltage (VS) | 2.7 volts | |||||
| Life Cycle Stage | Active | Active |