General Purpose Amplifier 2 Circuit 8-DMP
General Purpose Amplifier 2 Circuit 8-DMP
IC OPAMP GP 2 CIRCUIT 8DMP
High Speed Operational Amplifiers Dual High Speed
IC OPAMP GP 2 CIRCUIT 8DMP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM2712M-TE1TR-ND | NJM2712M-TE1 | NJM2712M-TE1 | NJM2712M-TE1 | NJM2712M-TE1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 3.8 milliamps | 3.8 milliamps | 3.8 milliamps | ||
| Slew Rate | 260 V/µs | 260 V/µs | 2.60E-4 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.197"", 5.00mm Width)" | SOIC; 8-SOIC (0.197\", 5.00mm Width) | Surface Mount | ||
| Standards | RoHS |